Vishay Intertechnology, Inc. Thin Film Resistors - SMD 417ohms .1% 25ppm TNPW1206417RBETY

Description
Thin Film Resistors - SMD 417ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 417ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 417ohms .1% 25ppm - TNPW1206417RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 417ohms .1% 25ppm
TNPW1206417RBETY
Thin Film Resistors - SMD 417ohms .1% 25ppm TNPW1206417RBETY
Thin Film Resistors - SMD 417ohms .1% 25ppm

Thin Film Resistors - SMD 417ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206417RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206417RBETY-ND
Chip Resistor - Surface Mount TNPW1206417RBETY-ND
417 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

417 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 417 Ohm, 0.1%, 25 Ppm Vishay - 66C0562 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 417 Ohm, 0.1%, 25 Ppm Vishay
66C0562
Tnpw, 1206, 417 Ohm, 0.1%, 25 Ppm Vishay 66C0562
TNPW, 1206, 417 Ohm, 0.1%, 25 ppm

TNPW, 1206, 417 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206417RBETY TNPW1206417RBETY-ND 66C0562
Product Name Thin Film Resistors - SMD 417ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 1206, 417 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 417 ohms 417 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2262FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details