Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120640K2BETY

Description
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120640K2BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120640K2BETY-ND
Chip Resistor - Surface Mount TNPW120640K2BETY-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120640K2BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120640K2BETY
Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120640K2BETY
Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 40.2 Kohm, 0.1%, 25 Ppm Vishay - 66C0530 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 40.2 Kohm, 0.1%, 25 Ppm Vishay
66C0530
Tnpw, 1206, 40.2 Kohm, 0.1%, 25 Ppm Vishay 66C0530
TNPW, 1206, 40.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 40.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120640K2BETY-ND TNPW120640K2BETY 66C0530
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 40.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 40.2 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers