Vishay Intertechnology, Inc. RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12063K65FETA

Description
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12063K65FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12063K65FETA
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12063K65FETA
RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K65FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K65FETA-ND
Chip Resistor - Surface Mount TNPW12063K65FETA-ND
3.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K65FETA TNPW12063K65FETA-ND
Product Name RES 3.65K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers