Vishay Intertechnology, Inc. Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12063K65BETY

Description
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12063K65BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12063K65BETY
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12063K65BETY
Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K65BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K65BETY-ND
Chip Resistor - Surface Mount TNPW12063K65BETY-ND
3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 3.65 Kohm, 0.1%, 25 Ppm Vishay - 66C0157 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.65 Kohm, 0.1%, 25 Ppm Vishay
66C0157
Tnpw, 1206, 3.65 Kohm, 0.1%, 25 Ppm Vishay 66C0157
TNPW, 1206, 3.65 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.65 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K65BETY TNPW12063K65BETY-ND 66C0157
Product Name Res Thin Film 1206 3.65K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 3.65 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers