Vishay Intertechnology, Inc. RES 3.48K OHM 1/4W 0.1% 1206 TNPW12063K48BEEN

Description
RES 3.48Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.48Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/4W 0.1% 1206 - TNPW12063K48BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/4W 0.1% 1206
TNPW12063K48BEEN
RES 3.48K OHM 1/4W 0.1% 1206 TNPW12063K48BEEN
RES 3.48Kohm 1/4W 0.1% 1206

RES 3.48Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K48BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K48BEEN-ND
Chip Resistor - Surface Mount TNPW12063K48BEEN-ND
3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K48BEEN TNPW12063K48BEEN-ND
Product Name RES 3.48K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details