Vishay Intertechnology, Inc. RES 3.09K OHM 1/4W 0.1% 1206 TNPW12063K09BETA

Description
RES 3.09Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.09Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/4W 0.1% 1206 - TNPW12063K09BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/4W 0.1% 1206
TNPW12063K09BETA
RES 3.09K OHM 1/4W 0.1% 1206 TNPW12063K09BETA
RES 3.09Kohm 1/4W 0.1% 1206

RES 3.09Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K09BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K09BETA-ND
Chip Resistor - Surface Mount TNPW12063K09BETA-ND
3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 3.09 Kohm, 0.1%, 25 Ppm Vishay - 66C0099 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.09 Kohm, 0.1%, 25 Ppm Vishay
66C0099
Tnpw, 1206, 3.09 Kohm, 0.1%, 25 Ppm Vishay 66C0099
TNPW, 1206, 3.09 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.09 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K09BETA TNPW12063K09BETA-ND 66C0099
Product Name RES 3.09K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 3.09 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details