Vishay Intertechnology, Inc. RES 38.3 OHM 1/4W 0.1% 1206 TNPW120638R3BEEA

Description
RES 38.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 38.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/4W 0.1% 1206 - TNPW120638R3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/4W 0.1% 1206
TNPW120638R3BEEA
RES 38.3 OHM 1/4W 0.1% 1206 TNPW120638R3BEEA
RES 38.3ohm 1/4W 0.1% 1206

RES 38.3ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120638R3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120638R3BEEA-ND
Chip Resistor - Surface Mount TNPW120638R3BEEA-ND
38.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120638R3BEEA TNPW120638R3BEEA-ND
Product Name RES 38.3 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details