Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120638K8BETY

Description
38.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
38.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120638K8BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120638K8BETY-ND
Chip Resistor - Surface Mount TNPW120638K8BETY-ND
38.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

38.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120638K8BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120638K8BETY
Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120638K8BETY
Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 38.8 Kohm, 0.1%, 25 Ppm Vishay - 66C0400 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 38.8 Kohm, 0.1%, 25 Ppm Vishay
66C0400
Tnpw, 1206, 38.8 Kohm, 0.1%, 25 Ppm Vishay 66C0400
TNPW, 1206, 38.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 38.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120638K8BETY-ND TNPW120638K8BETY 66C0400
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 38.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 38.8 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details