388 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 388 OHM 0.5% 1/4W 1206
TNPW, 1206, 388 Ohm, 0.5%, 25 ppm
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW1206388RDETA-ND | TNPW1206388RDETA | 66C0411 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 1206, 388 Ohm, 0.5%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 388 ohms | 388 ohms |