Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206357KBETA

Description
357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206357KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206357KBETA-ND
Chip Resistor - Surface Mount TNPW1206357KBETA-ND
357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 357K OHM 1/4W 0.1% 1206 - TNPW1206357KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/4W 0.1% 1206
TNPW1206357KBETA
RES 357K OHM 1/4W 0.1% 1206 TNPW1206357KBETA
RES 357Kohm 1/4W 0.1% 1206

RES 357Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 357 Kohm, 0.1%, 25 Ppm Vishay - 66C0347 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 357 Kohm, 0.1%, 25 Ppm Vishay
66C0347
Tnpw, 1206, 357 Kohm, 0.1%, 25 Ppm Vishay 66C0347
TNPW, 1206, 357 kOhm, 0.1%, 25 ppm

TNPW, 1206, 357 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206357KBETA-ND TNPW1206357KBETA 66C0347
Product Name Chip Resistor - Surface Mount RES 357K OHM 1/4W 0.1% 1206 Tnpw, 1206, 357 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details