332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 332-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW, 1206, 332 Ohm, 1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW1206332RFETA-ND | TNPW1206332RFETA | 66C0309 |
| Product Name | Chip Resistor - Surface Mount | RES 332-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA | Tnpw, 1206, 332 Ohm, 1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Resistance Range | 332 ohms |