Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206332RBEEA

Description
RES 332 OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 332 OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW1206332RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206332RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW1206332RBEEACT-ND
RES 332 OHM 0.1% 0.52W 1206

RES 332 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206332RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206332RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW1206332RBEEADKR-ND
RES 332 OHM 0.1% 0.52W 1206

RES 332 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206332RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206332RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW1206332RBEEATR-ND
332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 332 OHM 1/4W 0.1% 1206 - TNPW1206332RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 0.1% 1206
TNPW1206332RBEEA
RES 332 OHM 1/4W 0.1% 1206 TNPW1206332RBEEA
RES 332ohm 1/4W 0.1% 1206

RES 332ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW1206332RBEEACT-ND TNPW1206332RBEEA
Product Name Chip Resistor - Surface Mount RES 332 OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details