Vishay Intertechnology, Inc. RES 32.4K OHM 1/4W 0.1% 1206 TNPW120632K4BEEA

Description
RES 32.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 32.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/4W 0.1% 1206 - TNPW120632K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/4W 0.1% 1206
TNPW120632K4BEEA
RES 32.4K OHM 1/4W 0.1% 1206 TNPW120632K4BEEA
RES 32.4Kohm 1/4W 0.1% 1206

RES 32.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW120632K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120632K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120632K4BEEATR-ND
32.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120632K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120632K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120632K4BEEADKR-ND
RES 32.4K OHM 0.1% 0.52W 1206

RES 32.4K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120632K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120632K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120632K4BEEACT-ND
RES 32.4K OHM 0.1% 0.52W 1206

RES 32.4K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120632K4BEEA 541-TNPW120632K4BEEATR-ND
Product Name RES 32.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers