Vishay Intertechnology, Inc. Thin Film Resistors - SMD 32Kohms .1% 25ppm TNPW120632K0BETA

Description
Thin Film Resistors - SMD 32Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 32Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 32Kohms .1% 25ppm - TNPW120632K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 32Kohms .1% 25ppm
TNPW120632K0BETA
Thin Film Resistors - SMD 32Kohms .1% 25ppm TNPW120632K0BETA
Thin Film Resistors - SMD 32Kohms .1% 25ppm

Thin Film Resistors - SMD 32Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120632K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120632K0BETA-ND
Chip Resistor - Surface Mount TNPW120632K0BETA-ND
32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120632K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120632K0BETA
Chip Resistor - Surface Mount TNPW120632K0BETA
RES 32K OHM 0.1% 1/4W 1206

RES 32K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120632K0BETA TNPW120632K0BETA-ND TNPW120632K0BETA
Product Name Thin Film Resistors - SMD 32Kohms .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 32000 ohms 32000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details