Vishay Intertechnology, Inc. RES 316 OHM 1/4W 0.1% 1206 TNPW1206316RBETA

Description
RES 316ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 316ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/4W 0.1% 1206 - TNPW1206316RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W 0.1% 1206
TNPW1206316RBETA
RES 316 OHM 1/4W 0.1% 1206 TNPW1206316RBETA
RES 316ohm 1/4W 0.1% 1206

RES 316ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206316RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206316RBETA-ND
Chip Resistor - Surface Mount TNPW1206316RBETA-ND
316 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

316 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 316 Ohm, 0.1%, 25 Ppm Vishay - 66C0258 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 316 Ohm, 0.1%, 25 Ppm Vishay
66C0258
Tnpw, 1206, 316 Ohm, 0.1%, 25 Ppm Vishay 66C0258
TNPW, 1206, 316 Ohm, 0.1%, 25 ppm

TNPW, 1206, 316 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206316RBETA TNPW1206316RBETA-ND 66C0258
Product Name RES 316 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 316 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers