Vishay Intertechnology, Inc. RES 30.0K OHM 1/4W 0.1% 1206 TNPW120630K0BETA

Description
RES 30.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 30.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/4W 0.1% 1206 - TNPW120630K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/4W 0.1% 1206
TNPW120630K0BETA
RES 30.0K OHM 1/4W 0.1% 1206 TNPW120630K0BETA
RES 30.0Kohm 1/4W 0.1% 1206

RES 30.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120630K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120630K0BETA-ND
Chip Resistor - Surface Mount TNPW120630K0BETA-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay - 66C0194 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay
66C0194
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay 66C0194
TNPW, 1206, 30 kOhm, 0.1%, 25 ppm

TNPW, 1206, 30 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120630K0BETA TNPW120630K0BETA-ND 66C0194
Product Name RES 30.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers