Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206301RBETY

Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206301RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206301RBETY-ND
Chip Resistor - Surface Mount TNPW1206301RBETY-ND
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW1206301RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW1206301RBETY
RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW1206301RBETY
RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Tnpw, 1206, 301 Ohm, 0.1%, 25 Ppm Vishay - 66C0224 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 301 Ohm, 0.1%, 25 Ppm Vishay
66C0224
Tnpw, 1206, 301 Ohm, 0.1%, 25 Ppm Vishay 66C0224
TNPW, 1206, 301 Ohm, 0.1%, 25 ppm

TNPW, 1206, 301 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206301RBETY-ND TNPW1206301RBETY 66C0224
Product Name Chip Resistor - Surface Mount RES 301-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Tnpw, 1206, 301 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details