Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K84BETY

Description
2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K84BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K84BETY-ND
Chip Resistor - Surface Mount TNPW12062K84BETY-ND
2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12062K84BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12062K84BETY
Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K84BETY
Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 2.84 Kohm, 0.1%, 25 Ppm Vishay - 65C9726 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.84 Kohm, 0.1%, 25 Ppm Vishay
65C9726
Tnpw, 1206, 2.84 Kohm, 0.1%, 25 Ppm Vishay 65C9726
TNPW, 1206, 2.84 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.84 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K84BETY-ND TNPW12062K84BETY 65C9726
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 2.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 2.84 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details