Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 0.1% 1206 TNPW12062K74BETA

Description
RES 2.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 0.1% 1206 - TNPW12062K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 0.1% 1206
TNPW12062K74BETA
RES 2.74K OHM 1/4W 0.1% 1206 TNPW12062K74BETA
RES 2.74Kohm 1/4W 0.1% 1206

RES 2.74Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K74BETA-ND
Chip Resistor - Surface Mount TNPW12062K74BETA-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.74 Kohm, 0.1%, 25 Ppm Vishay - 65C9716 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.74 Kohm, 0.1%, 25 Ppm Vishay
65C9716
Tnpw, 1206, 2.74 Kohm, 0.1%, 25 Ppm Vishay 65C9716
TNPW, 1206, 2.74 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.74 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K74BETA TNPW12062K74BETA-ND 65C9716
Product Name RES 2.74K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.74 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details