Vishay Intertechnology, Inc. RES 2.70K OHM 1/4W 0.1% 1206 TNPW12062K70BETA

Description
RES 2.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/4W 0.1% 1206 - TNPW12062K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/4W 0.1% 1206
TNPW12062K70BETA
RES 2.70K OHM 1/4W 0.1% 1206 TNPW12062K70BETA
RES 2.70Kohm 1/4W 0.1% 1206

RES 2.70Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K70BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K70BETA-ND
Chip Resistor - Surface Mount TNPW12062K70BETA-ND
2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K70BETA TNPW12062K70BETA-ND
Product Name RES 2.70K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers