Vishay Intertechnology, Inc. RES 2.67K OHM 1/4W 0.1% 1206 TNPW12062K67BETA

Description
RES 2.67Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.67Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/4W 0.1% 1206 - TNPW12062K67BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 0.1% 1206
TNPW12062K67BETA
RES 2.67K OHM 1/4W 0.1% 1206 TNPW12062K67BETA
RES 2.67Kohm 1/4W 0.1% 1206

RES 2.67Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K67BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K67BETA-ND
Chip Resistor - Surface Mount TNPW12062K67BETA-ND
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.67 Kohm, 0.1%, 25 Ppm Vishay - 65C9705 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.67 Kohm, 0.1%, 25 Ppm Vishay
65C9705
Tnpw, 1206, 2.67 Kohm, 0.1%, 25 Ppm Vishay 65C9705
TNPW, 1206, 2.67 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.67 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K67BETA TNPW12062K67BETA-ND 65C9705
Product Name RES 2.67K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.67 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details