Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW12062K40BEEA TNPW12062K40BEEA

Description
Manufacturer: Vishay Win Source Part Number: 900542-TNPW12062K40B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4595-1, 541-4595-2, TNPW12062K40BEEA-ND, TNPW1206 2K4 0.1% T9 ET1 E3, 541-4595-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900542-TNPW12062K40B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4595-1, 541-4595-2, TNPW12062K40BEEA-ND, TNPW1206 2K4 0.1% T9 ET1 E3, 541-4595-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12062K40BEEA
900542-TNPW12062K40BEEA
Chip Resistor - Surface Mount - TNPW12062K40BEEA 900542-TNPW12062K40BEEA
Manufacturer: Vishay Win Source Part Number: 900542-TNPW12062K40B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4595-1, 541-4595-2, TNPW12062K40BEEA-ND, TNPW1206 2K4 0.1% T9 ET1 E3, 541-4595-6

Manufacturer: Vishay
Win Source Part Number: 900542-TNPW12062K40BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2.4 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4595-1, 541-4595-2, TNPW12062K40BEEA-ND, TNPW1206 2K4 0.1% T9 ET1 E3, 541-4595-6

Buy Now Datasheet
RES 2.40K OHM 1/4W 0.1% 1206 - TNPW12062K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1/4W 0.1% 1206
TNPW12062K40BEEA
RES 2.40K OHM 1/4W 0.1% 1206 TNPW12062K40BEEA
RES 2.40Kohm 1/4W 0.1% 1206

RES 2.40Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 0.25W 2400ohm Resistor - 52-TNPW12062K40BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2400ohm Resistor
52-TNPW12062K40BEEA
SMD 0.25W 2400ohm Resistor 52-TNPW12062K40BEEA
RESISTOR, THIN FILM, 0.25W, 0.1%, 25ppm, 2400ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: TNPW12062K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2400ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2400ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K40BEEA can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.25W, 0.1%, 25ppm, 2400ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: TNPW12062K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2400ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2400ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062K40BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4595-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4595-2-ND
Chip Resistor - Surface Mount 541-4595-2-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4595-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4595-1-ND
Chip Resistor - Surface Mount 541-4595-1-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4595-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4595-6-ND
Chip Resistor - Surface Mount 541-4595-6-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW12062K40BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW12062K40BEEA
Resistors - Chip Resistor - Surface Mount TNPW12062K40BEEA
RES 2.4K OHM 0.1% 0.52W 1206

RES 2.4K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 900542-TNPW12062K40BEEA TNPW12062K40BEEA 52-TNPW12062K40BEEA 541-4595-2-ND TNPW12062K40BEEA
Product Name Chip Resistor - Surface Mount - TNPW12062K40BEEA RES 2.40K OHM 1/4W 0.1% 1206 SMD 0.25W 2400ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers