Vishay Intertechnology, Inc. Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K20BETY

Description
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12062K20BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12062K20BETY
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K20BETY
Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K20BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K20BETY-ND
Chip Resistor - Surface Mount TNPW12062K20BETY-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay - 65C9632 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay
65C9632
Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay 65C9632
TNPW, 1206, 2.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K20BETY TNPW12062K20BETY-ND 65C9632
Product Name Res Thin Film 1206 2.2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 2.2 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details