Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K18BETA

Description
2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K18BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K18BETA-ND
Chip Resistor - Surface Mount TNPW12062K18BETA-ND
2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12062K18BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12062K18BETA
Chip Resistor - Surface Mount TNPW12062K18BETA
RES 2.18K OHM 0.1% 1/4W 1206

RES 2.18K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 2.18 Kohm, 0.1%, 25 Ppm Vishay - 65C9629 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.18 Kohm, 0.1%, 25 Ppm Vishay
65C9629
Tnpw, 1206, 2.18 Kohm, 0.1%, 25 Ppm Vishay 65C9629
TNPW, 1206, 2.18 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.18 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12062K18BETA-ND TNPW12062K18BETA 65C9629
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 2.18 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers