Vishay Intertechnology, Inc. RES 2.15K OHM 1/4W 0.1% 1206 TNPW12062K15BETA

Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/4W 0.1% 1206 - TNPW12062K15BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 0.1% 1206
TNPW12062K15BETA
RES 2.15K OHM 1/4W 0.1% 1206 TNPW12062K15BETA
RES 2.15Kohm 1/4W 0.1% 1206

RES 2.15Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K15BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K15BETA-ND
Chip Resistor - Surface Mount TNPW12062K15BETA-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.15 Kohm, 0.1%, 25 Ppm Vishay - 65C9621 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.15 Kohm, 0.1%, 25 Ppm Vishay
65C9621
Tnpw, 1206, 2.15 Kohm, 0.1%, 25 Ppm Vishay 65C9621
TNPW, 1206, 2.15 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.15 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K15BETA TNPW12062K15BETA-ND 65C9621
Product Name RES 2.15K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.15 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details