Vishay Intertechnology, Inc. RES 2.10K OHM 1/4W 0.1% 1206 TNPW12062K10BETA

Description
RES 2.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.10Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1/4W 0.1% 1206 - TNPW12062K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1/4W 0.1% 1206
TNPW12062K10BETA
RES 2.10K OHM 1/4W 0.1% 1206 TNPW12062K10BETA
RES 2.10Kohm 1/4W 0.1% 1206

RES 2.10Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K10BETA-ND
Chip Resistor - Surface Mount TNPW12062K10BETA-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.1 Kohm, 0.1%, 25 Ppm Vishay - 22C6377 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.1 Kohm, 0.1%, 25 Ppm Vishay
22C6377
Tnpw, 1206, 2.1 Kohm, 0.1%, 25 Ppm Vishay 22C6377
TNPW, 1206, 2.1 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K10BETA TNPW12062K10BETA-ND 22C6377
Product Name RES 2.10K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.1 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details