Vishay Intertechnology, Inc. RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12062K00FHTA

Description
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12062K00FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12062K00FHTA
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12062K00FHTA
RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K00FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K00FHTA-ND
Chip Resistor - Surface Mount TNPW12062K00FHTA-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K00FHTA TNPW12062K00FHTA-ND
Product Name RES 2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers