Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K00BXTA

Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K00BXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K00BXTA-ND
Chip Resistor - Surface Mount TNPW12062K00BXTA-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - TNPW12062K00BXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
TNPW12062K00BXTA
Resistor-Fixed-Single-Surface-Mount TNPW12062K00BXTA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Tnpw, 1206, 2 Kohm, 0.1%, 15 Ppm Vishay - 88H4229 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2 Kohm, 0.1%, 15 Ppm Vishay
88H4229
Tnpw, 1206, 2 Kohm, 0.1%, 15 Ppm Vishay 88H4229
TNPW, 1206, 2 kOhm, 0.1%, 15 ppm

TNPW, 1206, 2 kOhm, 0.1%, 15 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K00BXTA-ND TNPW12062K00BXTA 88H4229
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Tnpw, 1206, 2 Kohm, 0.1%, 15 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details