Vishay Intertechnology, Inc. Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206294KBETY

Description
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206294KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206294KBETY
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206294KBETY
Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206294KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206294KBETY-ND
Chip Resistor - Surface Mount TNPW1206294KBETY-ND
294 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

294 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 294 Kohm, 0.1%, 25 Ppm Vishay - 66C0075 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 294 Kohm, 0.1%, 25 Ppm Vishay
66C0075
Tnpw, 1206, 294 Kohm, 0.1%, 25 Ppm Vishay 66C0075
TNPW, 1206, 294 kOhm, 0.1%, 25 ppm

TNPW, 1206, 294 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206294KBETY TNPW1206294KBETY-ND 66C0075
Product Name Res Thin Film 1206 294K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 294 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details