Vishay Intertechnology, Inc. RES 28.0 OHM 1/4W 0.1% 1206 TNPW120628R0BETA

Description
RES 28.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1/4W 0.1% 1206 - TNPW120628R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/4W 0.1% 1206
TNPW120628R0BETA
RES 28.0 OHM 1/4W 0.1% 1206 TNPW120628R0BETA
RES 28.0ohm 1/4W 0.1% 1206

RES 28.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628R0BETA-ND
Chip Resistor - Surface Mount TNPW120628R0BETA-ND
28 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

28 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120628R0BETA TNPW120628R0BETA-ND
Product Name RES 28.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers