Vishay Intertechnology, Inc. RES 28.0 OHM 1/4W 0.1% 1206 TNPW120628R0BEEN

Description
RES 28.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1/4W 0.1% 1206 - TNPW120628R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/4W 0.1% 1206
TNPW120628R0BEEN
RES 28.0 OHM 1/4W 0.1% 1206 TNPW120628R0BEEN
RES 28.0ohm 1/4W 0.1% 1206

RES 28.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628R0BEEN-ND
Chip Resistor - Surface Mount TNPW120628R0BEEN-ND
28 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120628R0BEEN TNPW120628R0BEEN-ND
Product Name RES 28.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details