Vishay Intertechnology, Inc. RES 28.0K OHM 1/4W 0.1% 1206 TNPW120628K0BETA

Description
RES 28.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/4W 0.1% 1206 - TNPW120628K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/4W 0.1% 1206
TNPW120628K0BETA
RES 28.0K OHM 1/4W 0.1% 1206 TNPW120628K0BETA
RES 28.0Kohm 1/4W 0.1% 1206

RES 28.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120628K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120628K0BETA-ND
Chip Resistor - Surface Mount TNPW120628K0BETA-ND
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay - 66C0043 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay
66C0043
Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay 66C0043
TNPW, 1206, 28 kOhm, 0.1%, 25 ppm

TNPW, 1206, 28 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120628K0BETA TNPW120628K0BETA-ND 66C0043
Product Name RES 28.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 28 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details