Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206274KBETA

Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206274KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206274KBETA-ND
Chip Resistor - Surface Mount TNPW1206274KBETA-ND
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 274K OHM 1/4W 0.1% 1206 - TNPW1206274KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/4W 0.1% 1206
TNPW1206274KBETA
RES 274K OHM 1/4W 0.1% 1206 TNPW1206274KBETA
RES 274Kohm 1/4W 0.1% 1206

RES 274Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay - 66C0035 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay
66C0035
Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay 66C0035
TNPW, 1206, 274 kOhm, 0.1%, 25 ppm

TNPW, 1206, 274 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206274KBETA-ND TNPW1206274KBETA 66C0035
Product Name Chip Resistor - Surface Mount RES 274K OHM 1/4W 0.1% 1206 Tnpw, 1206, 274 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers