Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120626K7FETA

Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120626K7FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120626K7FETA-ND
Chip Resistor - Surface Mount TNPW120626K7FETA-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 26.7Kohms 1% 25ppm - TNPW120626K7FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 26.7Kohms 1% 25ppm
TNPW120626K7FETA
Thin Film Resistors - SMD 26.7Kohms 1% 25ppm TNPW120626K7FETA
Thin Film Resistors - SMD 26.7Kohms 1% 25ppm

Thin Film Resistors - SMD 26.7Kohms 1% 25ppm

Supplier's Site
Tnpw, 1206, 26.7 Kohm, 1%, 25 Ppm Vishay - 65C9998 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 26.7 Kohm, 1%, 25 Ppm Vishay
65C9998
Tnpw, 1206, 26.7 Kohm, 1%, 25 Ppm Vishay 65C9998
TNPW, 1206, 26.7 kOhm, 1%, 25 ppm

TNPW, 1206, 26.7 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120626K7FETA-ND TNPW120626K7FETA 65C9998
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 26.7Kohms 1% 25ppm Tnpw, 1206, 26.7 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details