264 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
TNPW, 1206, 264 Ohm, 0.1%, 25 ppm
RES 264 OHM 0.1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW1206264RBETA-ND | 66C0013 | TNPW1206264RBETA |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 1206, 264 Ohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 264 ohms | 264 ohms |