Vishay Intertechnology, Inc. Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206261KBETY

Description
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206261KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206261KBETY
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206261KBETY
Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206261KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206261KBETY-ND
Chip Resistor - Surface Mount TNPW1206261KBETY-ND
261 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

261 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 261 Kohm, 0.1%, 25 Ppm Vishay - 66C0004 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 261 Kohm, 0.1%, 25 Ppm Vishay
66C0004
Tnpw, 1206, 261 Kohm, 0.1%, 25 Ppm Vishay 66C0004
TNPW, 1206, 261 kOhm, 0.1%, 25 ppm

TNPW, 1206, 261 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206261KBETY TNPW1206261KBETY-ND 66C0004
Product Name Res Thin Film 1206 261K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 261 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details