Vishay Intertechnology, Inc. Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206255RBETY

Description
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206255RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206255RBETY
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206255RBETY
Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206255RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206255RBETY-ND
Chip Resistor - Surface Mount TNPW1206255RBETY-ND
255 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

255 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 255 Ohm, 0.1%, 25 Ppm Vishay - 65C9987 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 255 Ohm, 0.1%, 25 Ppm Vishay
65C9987
Tnpw, 1206, 255 Ohm, 0.1%, 25 Ppm Vishay 65C9987
TNPW, 1206, 255 Ohm, 0.1%, 25 ppm

TNPW, 1206, 255 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206255RBETY TNPW1206255RBETY-ND 65C9987
Product Name Res Thin Film 1206 255 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 255 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details