Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206249RFHTA

Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206249RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206249RFHTA-ND
Chip Resistor - Surface Mount TNPW1206249RFHTA-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206249RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206249RFHTA
RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206249RFHTA
RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1206249RFHTA-ND TNPW1206249RFHTA
Product Name Chip Resistor - Surface Mount RES 249-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers