Vishay Intertechnology, Inc. RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206249RDETA

Description
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote
Description
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206249RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206249RDETA
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206249RDETA
RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW1206249RDETA
Product Name RES 249-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details