Vishay Intertechnology, Inc. RES 20.0 OHM 1/4W 0.1% 1206 TNPW120620R0BEEA

Description
RES 20.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 20.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/4W 0.1% 1206 - TNPW120620R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/4W 0.1% 1206
TNPW120620R0BEEA
RES 20.0 OHM 1/4W 0.1% 1206 TNPW120620R0BEEA
RES 20.0ohm 1/4W 0.1% 1206

RES 20.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-4589-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4589-6-ND
Chip Resistor - Surface Mount 541-4589-6-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4589-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4589-1-ND
Chip Resistor - Surface Mount 541-4589-1-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4589-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4589-2-ND
Chip Resistor - Surface Mount 541-4589-2-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120620R0BEEA 541-4589-6-ND
Product Name RES 20.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers