Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120620K5BETA

Description
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120620K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120620K5BETA-ND
Chip Resistor - Surface Mount TNPW120620K5BETA-ND
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 20.5K OHM 1/4W 0.1% 1206 - TNPW120620K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/4W 0.1% 1206
TNPW120620K5BETA
RES 20.5K OHM 1/4W 0.1% 1206 TNPW120620K5BETA
RES 20.5Kohm 1/4W 0.1% 1206

RES 20.5Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 20.5 Kohm, 0.1%, 25 Ppm Vishay - 65C9748 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 20.5 Kohm, 0.1%, 25 Ppm Vishay
65C9748
Tnpw, 1206, 20.5 Kohm, 0.1%, 25 Ppm Vishay 65C9748
TNPW, 1206, 20.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 20.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120620K5BETA-ND TNPW120620K5BETA 65C9748
Product Name Chip Resistor - Surface Mount RES 20.5K OHM 1/4W 0.1% 1206 Tnpw, 1206, 20.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details