Vishay Intertechnology, Inc. RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120620K0BETY

Description
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet
Description
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW120620K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW120620K0BETY
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120620K0BETY
RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW120620K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120620K0BETY-ND
Chip Resistor - Surface Mount TNPW120620K0BETY-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 20 Kohm, 0.1%, 25 Ppm Vishay - 65C9740 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 20 Kohm, 0.1%, 25 Ppm Vishay
65C9740
Tnpw, 1206, 20 Kohm, 0.1%, 25 Ppm Vishay 65C9740
TNPW, 1206, 20 kOhm, 0.1%, 25 ppm

TNPW, 1206, 20 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120620K0BETY TNPW120620K0BETY-ND 65C9740
Product Name RES 20K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Chip Resistor - Surface Mount Tnpw, 1206, 20 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers