Vishay Precision Group RES 20.0K OHM 1/4W 0.1% 1206 TNPW120620K0BEEN

Description
RES 20.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 20.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/4W 0.1% 1206 - TNPW120620K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W 0.1% 1206
TNPW120620K0BEEN
RES 20.0K OHM 1/4W 0.1% 1206 TNPW120620K0BEEN
RES 20.0Kohm 1/4W 0.1% 1206

RES 20.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3851-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3851-1-ND
Chip Resistor - Surface Mount 541-3851-1-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3851-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3851-6-ND
Chip Resistor - Surface Mount 541-3851-6-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3851-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3851-2-ND
Chip Resistor - Surface Mount 541-3851-2-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.25W, 1206; Resistance Vishay - 71M1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.25W, 1206; Resistance Vishay
71M1282
Res, Thin Film, 20K, 0.1%, 0.25W, 1206; Resistance Vishay 71M1282
RES, THIN FILM, 20K, 0.1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 71M1283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
71M1283
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 71M1283
RES, THIN FILM, 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120620K0BEEN 541-3851-1-ND 71M1282
Product Name RES 20.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, Thin Film, 20K, 0.1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers