Vishay Intertechnology, Inc. RES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BETA

Description
RES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/4W 0.1% 1206 - TNPW12061M65BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/4W 0.1% 1206
TNPW12061M65BETA
RES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BETA
RES 1.65Mohm 1/4W 0.1% 1206

RES 1.65Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M65BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M65BETA-ND
Chip Resistor - Surface Mount TNPW12061M65BETA-ND
1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M65BETA TNPW12061M65BETA-ND
Product Name RES 1.65M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.65E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers