Vishay Intertechnology, Inc. RES 1.60M OHM 1/4W 0.1% 1206 TNPW12061M60BETA

Description
RES 1.60Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.60Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1/4W 0.1% 1206 - TNPW12061M60BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/4W 0.1% 1206
TNPW12061M60BETA
RES 1.60M OHM 1/4W 0.1% 1206 TNPW12061M60BETA
RES 1.60Mohm 1/4W 0.1% 1206

RES 1.60Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M60BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M60BETA-ND
Chip Resistor - Surface Mount TNPW12061M60BETA-ND
1.6 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.6 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M60BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M60BETA
Chip Resistor - Surface Mount TNPW12061M60BETA
RES 1.6M OHM 0.1% 1/4W 1206

RES 1.6M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M60BETA TNPW12061M60BETA-ND TNPW12061M60BETA
Product Name RES 1.60M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details