Vishay Intertechnology, Inc. RES 1.60M OHM 1/4W 0.1% 1206 TNPW12061M60BEEA

Description
RES 1.60Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.60Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1/4W 0.1% 1206 - TNPW12061M60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/4W 0.1% 1206
TNPW12061M60BEEA
RES 1.60M OHM 1/4W 0.1% 1206 TNPW12061M60BEEA
RES 1.60Mohm 1/4W 0.1% 1206

RES 1.60Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M60BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M60BEEA-ND
Chip Resistor - Surface Mount TNPW12061M60BEEA-ND
1.6 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M60BEEA TNPW12061M60BEEA-ND
Product Name RES 1.60M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.60E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data