Vishay Intertechnology, Inc. RES 1.54M OHM 1/4W 0.1% 1206 TNPW12061M54BETA

Description
RES 1.54Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.54Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/4W 0.1% 1206 - TNPW12061M54BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/4W 0.1% 1206
TNPW12061M54BETA
RES 1.54M OHM 1/4W 0.1% 1206 TNPW12061M54BETA
RES 1.54Mohm 1/4W 0.1% 1206

RES 1.54Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M54BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M54BETA-ND
Chip Resistor - Surface Mount TNPW12061M54BETA-ND
1.54 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.54 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M54BETA TNPW12061M54BETA-ND
Product Name RES 1.54M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.54E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details