Vishay Intertechnology, Inc. Vishay/DaleRES 1.43M OHM 1/4W 0.1% 1206 TNPW12061M43BEEA

Description
Vishay/DaleRES 1.43Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 1.43Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.43M OHM 1/4W 0.1% 1206 - TNPW12061M43BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.43M OHM 1/4W 0.1% 1206
TNPW12061M43BEEA
Vishay/DaleRES 1.43M OHM 1/4W 0.1% 1206 TNPW12061M43BEEA
Vishay/DaleRES 1.43Mohm 1/4W 0.1% 1206

Vishay/DaleRES 1.43Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M43BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M43BEEA-ND
Chip Resistor - Surface Mount TNPW12061M43BEEA-ND
1.43 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.43 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M43BEEA TNPW12061M43BEEA-ND
Product Name Vishay/DaleRES 1.43M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.43E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details