Vishay Intertechnology, Inc. THIN FILM,1206,1M,1%,25PPM,T/R TNPW12061M00FETA

Description
THIN FILM,1206,1M,1%,25PP M,T/R
Request a Quote Datasheet
Description
THIN FILM,1206,1M,1%,25PP M,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1M,1%,25PPM,T/R - TNPW12061M00FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1M,1%,25PPM,T/R
TNPW12061M00FETA
THIN FILM,1206,1M,1%,25PPM,T/R TNPW12061M00FETA
THIN FILM,1206,1M,1%,25PP M,T/R

THIN FILM,1206,1M,1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M00FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M00FETA-ND
Chip Resistor - Surface Mount TNPW12061M00FETA-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1 Mohm, 1%, 25 Ppm Vishay - 65C9026 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1 Mohm, 1%, 25 Ppm Vishay
65C9026
Tnpw, 1206, 1 Mohm, 1%, 25 Ppm Vishay 65C9026
TNPW, 1206, 1 MOhm, 1%, 25 ppm

TNPW, 1206, 1 MOhm, 1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M00FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M00FETA
Chip Resistor - Surface Mount TNPW12061M00FETA
RES 1M OHM 1% 1/4W 1206

RES 1M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12061M00FETA TNPW12061M00FETA-ND 65C9026 TNPW12061M00FETA
Product Name THIN FILM,1206,1M,1%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 1206, 1 Mohm, 1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details