Vishay Intertechnology, Inc. Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K87BETY

Description
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K87BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K87BETY
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K87BETY
Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K87BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K87BETY-ND
Chip Resistor - Surface Mount TNPW12061K87BETY-ND
1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.87 Kohm, 0.1%, 25 Ppm Vishay - 65C9002 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.87 Kohm, 0.1%, 25 Ppm Vishay
65C9002
Tnpw, 1206, 1.87 Kohm, 0.1%, 25 Ppm Vishay 65C9002
TNPW, 1206, 1.87 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.87 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K87BETY TNPW12061K87BETY-ND 65C9002
Product Name Res Thin Film 1206 1.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 1.87 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details